Belden Inc. Universal OFC MLT: ARAMID + LSZH + PA + SWA + LSZH with 6 Tubes of Ø1.9mm 4f SM OS2 G.657.B3. GCIHI04

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) SM OS2 G.657.B3.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) SM OS2 G.657.B3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + PA + SWA + LSZH with 6 Tubes of Ø1.9mm 4f SM OS2 G.657.B3. - GCIHI04 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + PA + SWA + LSZH with 6 Tubes of Ø1.9mm 4f SM OS2 G.657.B3.
GCIHI04
Universal OFC MLT: ARAMID + LSZH + PA + SWA + LSZH with 6 Tubes of Ø1.9mm 4f SM OS2 G.657.B3. GCIHI04
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) SM OS2 G.657.B3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected) and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCIHI04
Product Name Universal OFC MLT: ARAMID + LSZH + PA + SWA + LSZH with 6 Tubes of Ø1.9mm 4f SM OS2 G.657.B3.
Cable Weight 0.4762 lbs/ft (0.7087 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fibre Optic Cable - 5368660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; Pigtail
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details