Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3. GCGJI20

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) SM OS2 G.657.B3.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCGJI20 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each with a diameter of 1.9mm, containing a total of 120 single-mode fibers compliant with G.657.B3 specifications. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, ensuring durability in various environments. The cable's inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) materials, which provide flame retardant properties and minimize smoke emission in case of fire. It is suitable for structured wiring systems, including industrial, telecom, and broadcast networks, and can be easily installed in ducts and tunnels. In terms of performance, the cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It is designed to withstand a range of mechanical stresses, with a maximum tensile strength of 11,100 N during installation and 3,700 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various climatic conditions. Overall, the GCGJI20 is a robust and reliable choice for engineers seeking a high-performance optical fiber cable for diverse applications.

Datasheet Summary
Powered by GS/AI

The GCGJI20 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each with a diameter of 1.9mm, containing a total of 120 single-mode fibers compliant with G.657.B3 specifications. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, ensuring durability in various environments. The cable's inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) materials, which provide flame retardant properties and minimize smoke emission in case of fire. It is suitable for structured wiring systems, including industrial, telecom, and broadcast networks, and can be easily installed in ducts and tunnels. In terms of performance, the cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It is designed to withstand a range of mechanical stresses, with a maximum tensile strength of 11,100 N during installation and 3,700 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various climatic conditions. Overall, the GCGJI20 is a robust and reliable choice for engineers seeking a high-performance optical fiber cable for diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3. - GCGJI20 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3.
GCGJI20
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3. GCGJI20
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) SM OS2 G.657.B3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCGJI20
Product Name Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f SM OS2 G.657.B3.
Cable Weight 0.5209 lbs/ft (0.7751 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
UV Singlemode Fiber, 320-430 nm, Pure Silica Core, Non-photo darkening - F-SM-300-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 320 to 430 nm (3200 to 4300 Å)
Numerical Aperture 0.1200
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details