Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f MM OM4. GCGJE20

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f MM OM4. - GCGJE20 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f MM OM4.
GCGJE20
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f MM OM4. GCGJE20
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCGJE20
Product Name Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 120f MM OM4.
Cable Weight 0.5209 lbs/ft (0.7751 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details