Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 108f MM OM3. GCGJD08

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM3.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCGJD08 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each measuring 1.9mm in diameter, containing a total of 108 fibers configured as 9 tubes with 12 fibers each, compliant with OM3 specifications. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, ensuring durability in various environments. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's water-tight construction, along with its Low Smoke Zero Halogen (LSZH) inner and outer jackets, enhances safety by minimizing smoke and toxic emissions in case of fire. The GCGJD08 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. It can withstand a temperature range from -30 ¬8C to +70 ¬8C and meets various mechanical and environmental standards, including crush and tensile strength requirements. The cable is compliant with RoHS and other environmental regulations, making it a reliable choice for engineers seeking a robust optical fiber solution.

Datasheet Summary
Powered by GS/AI

The GCGJD08 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each measuring 1.9mm in diameter, containing a total of 108 fibers configured as 9 tubes with 12 fibers each, compliant with OM3 specifications. The cable incorporates glass yarns for rodent protection and a polyamide layer for termite protection, ensuring durability in various environments. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's water-tight construction, along with its Low Smoke Zero Halogen (LSZH) inner and outer jackets, enhances safety by minimizing smoke and toxic emissions in case of fire. The GCGJD08 has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. It can withstand a temperature range from -30 ¬8C to +70 ¬8C and meets various mechanical and environmental standards, including crush and tensile strength requirements. The cable is compliant with RoHS and other environmental regulations, making it a reliable choice for engineers seeking a robust optical fiber solution.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 108f MM OM3. - GCGJD08 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 108f MM OM3.
GCGJD08
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 108f MM OM3. GCGJD08
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCGJD08
Product Name Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 12 Tubes of Ø1.9mm 108f MM OM3.
Cable Weight 0.5209 lbs/ft (0.7751 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details