Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 8 Tubes of Ø1.9mm 64f MM OM5. GCGIC64

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) MM OM5.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) MM OM5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 8 Tubes of Ø1.9mm 64f MM OM5. - GCGIC64 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 8 Tubes of Ø1.9mm 64f MM OM5.
GCGIC64
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 8 Tubes of Ø1.9mm 64f MM OM5. GCGIC64
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) MM OM5.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCGIC64
Product Name Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 8 Tubes of Ø1.9mm 64f MM OM5.
Cable Weight 0.3869 lbs/ft (0.5758 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Specs
Wavelength 850 nm (8500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 3 dB/km (0.9144 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details