Belden Inc. Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5. GCGHC72

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCGHC72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 72 multimode OM5 fibers arranged in a 6t x 12f configuration. The cable is reinforced with glass yarns for rodent protection and includes a polyamide layer for termite protection. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) material, enhancing safety by minimizing smoke and toxic gas emissions in case of fire. The cable is water-tight and water-blocking, making it suitable for various environmental conditions. With a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, it meets the requirements for structured wiring systems in industrial, telecom, and broadcast networks. The cable can withstand a minimum bend radius of 290 mm during installation and has a tensile strength of up to 6000 N for short-term applications. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. This product complies with several international standards, including IEC and ISO/IEC specifications, and is suitable for installation in ducts, tunnels, and tubes.

Datasheet Summary
Powered by GS/AI

The GCGHC72 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 72 multimode OM5 fibers arranged in a 6t x 12f configuration. The cable is reinforced with glass yarns for rodent protection and includes a polyamide layer for termite protection. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) material, enhancing safety by minimizing smoke and toxic gas emissions in case of fire. The cable is water-tight and water-blocking, making it suitable for various environmental conditions. With a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, it meets the requirements for structured wiring systems in industrial, telecom, and broadcast networks. The cable can withstand a minimum bend radius of 290 mm during installation and has a tensile strength of up to 6000 N for short-term applications. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. This product complies with several international standards, including IEC and ISO/IEC specifications, and is suitable for installation in ducts, tunnels, and tubes.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5. - GCGHC72 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5.
GCGHC72
Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5. GCGHC72
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Low Smoke Zero Halogen inner jacket, termite protection by polyamide layer and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and termite protection by polyamide layer. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCGHC72
Product Name Universal OFC MLT: GLASS YARNS + LSZH + PA + LSZH with 6 Tubes of Ø1.9mm 72f MM OM5.
Cable Weight 0.3348 lbs/ft (0.4983 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core, PM - F-SM10-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Numerical Aperture 0.1200
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details