Belden Inc. Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5. GCDHOC24

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM5.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCDHOC24 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 24 multimode OM5 fibers. The cable is reinforced with aramid yarns for strength and has a Low Smoke Zero Halogen (LSZH) inner jacket, ensuring minimal smoke emission in case of fire. The outer jacket is also LSZH and is complemented by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts and tunnels, with a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can operate within a temperature range of -30 °C to +70 °C and has a water-blocking feature to prevent moisture ingress. It meets several international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GCDHOC24 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 24 multimode OM5 fibers. The cable is reinforced with aramid yarns for strength and has a Low Smoke Zero Halogen (LSZH) inner jacket, ensuring minimal smoke emission in case of fire. The outer jacket is also LSZH and is complemented by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts and tunnels, with a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable can operate within a temperature range of -30 °C to +70 °C and has a water-blocking feature to prevent moisture ingress. It meets several international standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5. - GCDHOC24 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5.
GCDHOC24
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5. GCDHOC24
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM5.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCDHOC24
Product Name Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 24f MM OM5.
Cable Weight 0.2976 lbs/ft (0.4429 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers