Belden Inc. Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 40f MM OM1. GCDHO140

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) MM OM1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCDHO140 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 40 fibers configured as 5 tubes with 8 fibers each, utilizing OM1 multimode fiber. The cable is reinforced with aramid yarns for strength and is protected by a double jacket made of Low Smoke Zero Halogen (LSZH) material, which is flame retardant. This cable includes a Corrugated Steel Tape armor that provides full rodent protection, making it suitable for installation in environments where rodent damage is a concern. The cable is water-blocked using aramid yarns and tape, ensuring reliability in wet conditions. It has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, which is critical for maintaining signal integrity over distances. The GCDHO140 is rated for a temperature range of -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation, making it versatile for various environmental conditions. It meets several industry standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. This product is ideal for structured wiring systems, industrial networks, and telecommunications applications.

Datasheet Summary
Powered by GS/AI

The GCDHO140 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 40 fibers configured as 5 tubes with 8 fibers each, utilizing OM1 multimode fiber. The cable is reinforced with aramid yarns for strength and is protected by a double jacket made of Low Smoke Zero Halogen (LSZH) material, which is flame retardant. This cable includes a Corrugated Steel Tape armor that provides full rodent protection, making it suitable for installation in environments where rodent damage is a concern. The cable is water-blocked using aramid yarns and tape, ensuring reliability in wet conditions. It has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm, which is critical for maintaining signal integrity over distances. The GCDHO140 is rated for a temperature range of -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation, making it versatile for various environmental conditions. It meets several industry standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. This product is ideal for structured wiring systems, industrial networks, and telecommunications applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 40f MM OM1. - GCDHO140 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 40f MM OM1.
GCDHO140
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 40f MM OM1. GCDHO140
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) MM OM1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 40 fibers (5t x 8f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCDHO140
Product Name Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 40f MM OM1.
Cable Weight 0.2976 lbs/ft (0.4429 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 1310-1550 nm, Reduced Cladding - F-SM1250-9/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details