Belden Inc. Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1. GCDHO104

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCDHO104 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing four OM1 multimode fibers. The cable is reinforced with aramid yarns for strength and is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. In terms of performance, the cable has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a temperature range from -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable also complies with various standards, including IEC and RoHS, ensuring its reliability and safety in diverse applications.

Datasheet Summary
Powered by GS/AI

The GCDHO104 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing four OM1 multimode fibers. The cable is reinforced with aramid yarns for strength and is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. The inner and outer jackets are made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. In terms of performance, the cable has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a temperature range from -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable also complies with various standards, including IEC and RoHS, ensuring its reliability and safety in diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1. - GCDHO104 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1.
GCDHO104
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1. GCDHO104
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCDHO104
Product Name Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1.
Cable Weight 0.2976 lbs/ft (0.4429 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details