Belden Inc. Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.B3. GCDFI88

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) SM OS2 G.657.B3.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCDFI88 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each with a diameter of 2.5mm, containing a total of 288 single-mode fibers compliant with G.657.B3 standards. The cable incorporates aramid yarns for strength and is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's water-tight construction includes water-blocking glass yarns and tape, ensuring reliable performance in wet conditions. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. The cable meets several international standards, including IEC 60332 for flammability and is compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GCDFI88 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each with a diameter of 2.5mm, containing a total of 288 single-mode fibers compliant with G.657.B3 standards. The cable incorporates aramid yarns for strength and is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's water-tight construction includes water-blocking glass yarns and tape, ensuring reliable performance in wet conditions. The maximum attenuation rates are 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. The cable meets several international standards, including IEC 60332 for flammability and is compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.B3. - GCDFI88 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.B3.
GCDFI88
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.B3. GCDFI88
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) SM OS2 G.657.B3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCDFI88
Product Name Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 12 Tubes of Ø2.5mm 288f SM OS2 G.657.B3.
Cable Weight 0.6399 lbs/ft (0.9523 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details