Belden Inc. Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4. GCDEE92

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM4.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 8 Tubes of vò2.5mm 192f MM OM4, part number GCDEE92, is a multi loose tube optical fiber cable designed for both indoor and outdoor applications. It features a dry core construction with aramid yarns providing strength, and is equipped with a Low Smoke Zero Halogen (LSZH) inner and outer jacket, ensuring reduced smoke and toxicity in case of fire. The cable is armored with corrugated steel tape for enhanced rodent protection. This cable contains 192 fibers organized into 8 tubes, each with a diameter of 2.5mm, and is suitable for structured wiring systems in industrial, telecom, and broadcast networks. It is designed for easy installation in various environments, including ducts and direct burial applications. The cable has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, with a temperature operating range of -30 °C to +70 °C. Compliance with various standards, including IEC and RoHS, further supports its suitability for diverse applications.

Datasheet Summary
Powered by GS/AI

The Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 8 Tubes of vò2.5mm 192f MM OM4, part number GCDEE92, is a multi loose tube optical fiber cable designed for both indoor and outdoor applications. It features a dry core construction with aramid yarns providing strength, and is equipped with a Low Smoke Zero Halogen (LSZH) inner and outer jacket, ensuring reduced smoke and toxicity in case of fire. The cable is armored with corrugated steel tape for enhanced rodent protection. This cable contains 192 fibers organized into 8 tubes, each with a diameter of 2.5mm, and is suitable for structured wiring systems in industrial, telecom, and broadcast networks. It is designed for easy installation in various environments, including ducts and direct burial applications. The cable has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, with a temperature operating range of -30 °C to +70 °C. Compliance with various standards, including IEC and RoHS, further supports its suitability for diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4. - GCDEE92 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4.
GCDEE92
Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4. GCDEE92
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM4.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, Low Smoke Zero Halogen inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCDEE92
Product Name Universal OFC MLT: ARAMID + LSZH + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4.
Cable Weight 0.5015 lbs/ft (0.7463 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details