Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1. GCCI156

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCCI156 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 56 multimode OM1 fibers arranged in a 7-tube by 8-fiber configuration. This cable is suitable for structured wiring systems in various environments, including industrial backbones, campus networks, and horizontal cabling. It is designed for easy installation in ducts, tunnels, and direct burial applications. The outer jacket is made from Low Smoke Zero Halogen material, ensuring reduced smoke emissions in case of fire. The optical characteristics include a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. It meets several international standards, including IEC and ISO/IEC compliance, and is UV resistant.

Datasheet Summary
Powered by GS/AI

The GCCI156 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 56 multimode OM1 fibers arranged in a 7-tube by 8-fiber configuration. This cable is suitable for structured wiring systems in various environments, including industrial backbones, campus networks, and horizontal cabling. It is designed for easy installation in ducts, tunnels, and direct burial applications. The outer jacket is made from Low Smoke Zero Halogen material, ensuring reduced smoke emissions in case of fire. The optical characteristics include a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C during installation. It meets several international standards, including IEC and ISO/IEC compliance, and is UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1. - GCCI156 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1.
GCCI156
Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1. GCCI156
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCI156
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1.
Cable Weight 0.3200 lbs/ft (0.4761 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Specs
Wavelength 850 nm (8500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 3 dB/km (0.9144 dB/1000 ft)
View Details
Fibre Optic Cable - 2846890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details