Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 12f SM OS2 G.652.D & G.657.A1. CPR Cca. GCCHC812

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Cca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Cca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCCHC812 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 12 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, rated as CPR Euroclass Cca. This cable is suitable for structured data wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments such as ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a low smoke zero halogen (LSZH) outer jacket, which minimizes smoke and toxic gas emissions in case of fire. Optical performance includes a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The cable can withstand a temperature range from -30 ¬8C to +55 ¬8C for both operation and storage, and has a minimum bend radius of 222 mm for installation. The cable's mechanical specifications indicate a maximum tensile strength of 3900 N for short-term installation and 1300 N for long-term operation.

Datasheet Summary
Powered by GS/AI

The GCCHC812 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 12 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, rated as CPR Euroclass Cca. This cable is suitable for structured data wiring systems, including industrial, telecom, cable TV, and broadcast networks. It can be installed in various environments such as ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a low smoke zero halogen (LSZH) outer jacket, which minimizes smoke and toxic gas emissions in case of fire. Optical performance includes a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The cable can withstand a temperature range from -30 ¬8C to +55 ¬8C for both operation and storage, and has a minimum bend radius of 222 mm for installation. The cable's mechanical specifications indicate a maximum tensile strength of 3900 N for short-term installation and 1300 N for long-term operation.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 12f SM OS2 G.652.D & G.657.A1. CPR Cca. - GCCHC812 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 12f SM OS2 G.652.D & G.657.A1. CPR Cca.
GCCHC812
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 12f SM OS2 G.652.D & G.657.A1. CPR Cca. GCCHC812
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Cca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCHC812
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 12f SM OS2 G.652.D & G.657.A1. CPR Cca.
Cable Weight 0.2322 lbs/ft (0.3455 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details