Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 8f MM OM4. CPR B2ca. GCCHBE08

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM4. CPR Euroclass B2ca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM4. CPR Euroclass B2ca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCCHBE08 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of eight multimode OM4 fibers. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable has a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where low smoke emissions are critical. It complies with CPR Euroclass B2ca, indicating a good level of fire performance. The cable is water-blocked and can be directly buried, making it versatile for various installation scenarios, including structured wiring systems in industrial, telecom, and broadcast networks. Optical performance specifications include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a temperature range of -30 °C to +55 °C for both operation and storage, and it meets several international standards, including IEC 60794 and ISO/IEC 11801-1.

Datasheet Summary
Powered by GS/AI

The GCCHBE08 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of eight multimode OM4 fibers. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable has a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where low smoke emissions are critical. It complies with CPR Euroclass B2ca, indicating a good level of fire performance. The cable is water-blocked and can be directly buried, making it versatile for various installation scenarios, including structured wiring systems in industrial, telecom, and broadcast networks. Optical performance specifications include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a temperature range of -30 °C to +55 °C for both operation and storage, and it meets several international standards, including IEC 60794 and ISO/IEC 11801-1.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 8f MM OM4. CPR B2ca. - GCCHBE08 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 8f MM OM4. CPR B2ca.
GCCHBE08
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 8f MM OM4. CPR B2ca. GCCHBE08
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM4. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM4. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCHBE08
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 8f MM OM4. CPR B2ca.
Cable Weight 0.2322 lbs/ft (0.3455 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details