Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM5. CPR B2ca. GCCHBC04

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM5. CPR Euroclass B2ca.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM5. CPR Euroclass B2ca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM5. CPR B2ca. - GCCHBC04 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM5. CPR B2ca.
GCCHBC04
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM5. CPR B2ca. GCCHBC04
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM5. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM5. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCHBC04
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM5. CPR B2ca.
Cable Weight 0.2322 lbs/ft (0.3455 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photosensitive Singlemode Fiber, 1550-1650 nm, Bend Insensitive, FBG Sensor Arrays - F-SM1500-4.2/125 - Newport MKS
Specs
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2900 to 0.3100
Maximum Attenuation 1.5 dB/km (0.4572 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details