Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1. CPR B2ca. GCCHB104

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM1. CPR Euroclass B2ca.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM1. CPR Euroclass B2ca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCCHB104 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing four multimode OM1 fibers. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable is compliant with CPR Euroclass B2ca, indicating its suitability for various structured wiring systems, including industrial and telecom networks. It is designed for easy installation in ducts, tunnels, and direct burial applications. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which minimizes smoke and toxic gas emissions in case of fire. The optical characteristics include a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a temperature range from -30 °C to +55 °C and has specific mechanical ratings, including a maximum tensile strength of 3900 N for short-term installation. Overall, the GCCHB104 is a robust option for engineers seeking reliable fiber optic solutions in diverse environments.

Datasheet Summary
Powered by GS/AI

The GCCHB104 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing four multimode OM1 fibers. The cable is reinforced with glass yarns for strength and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. This cable is compliant with CPR Euroclass B2ca, indicating its suitability for various structured wiring systems, including industrial and telecom networks. It is designed for easy installation in ducts, tunnels, and direct burial applications. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which minimizes smoke and toxic gas emissions in case of fire. The optical characteristics include a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a temperature range from -30 °C to +55 °C and has specific mechanical ratings, including a maximum tensile strength of 3900 N for short-term installation. Overall, the GCCHB104 is a robust option for engineers seeking reliable fiber optic solutions in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1. CPR B2ca. - GCCHB104 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1. CPR B2ca.
GCCHB104
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1. CPR B2ca. GCCHB104
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM1. CPR Euroclass B2ca.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM1. CPR Euroclass B2ca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCHB104
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 4f MM OM1. CPR B2ca.
Cable Weight 0.2322 lbs/ft (0.3455 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers