Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1. GCCH836

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCCH836 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 36 single-mode fibers compliant with ITU-T G.652.D and G.657.A1 standards. The cable is reinforced with glass yarns for strength and is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. This cable is suitable for structured wiring systems, including industrial and telecom networks, and can be installed in various environments such as ducts, tunnels, and direct burial applications. It has a low smoke zero halogen (LSZH) outer jacket, which minimizes harmful emissions in case of fire. The cable supports a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, ensuring efficient signal transmission. Mechanical specifications include a minimum bend radius of 222 mm for both installation and operation, with a maximum tensile strength of 3900 N during installation and 1300 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various climates. The cable is compliant with several international standards, including IEC and RoHS, ensuring its suitability for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The GCCH836 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 36 single-mode fibers compliant with ITU-T G.652.D and G.657.A1 standards. The cable is reinforced with glass yarns for strength and is protected by a corrugated steel tape armor, enhancing its resistance to rodent damage. This cable is suitable for structured wiring systems, including industrial and telecom networks, and can be installed in various environments such as ducts, tunnels, and direct burial applications. It has a low smoke zero halogen (LSZH) outer jacket, which minimizes harmful emissions in case of fire. The cable supports a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, ensuring efficient signal transmission. Mechanical specifications include a minimum bend radius of 222 mm for both installation and operation, with a maximum tensile strength of 3900 N during installation and 1300 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various climates. The cable is compliant with several international standards, including IEC and RoHS, ensuring its suitability for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1. - GCCH836 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1.
GCCH836
Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1. GCCH836
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCH836
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.2322 lbs/ft (0.3455 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 373961 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers