Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 264f MM OM5. GCCFC64

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM5.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCCFC64 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns serving as strength members and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. The cable consists of 12 tubes, each with a diameter of 2.5mm, accommodating a total of 264 fibers configured as 11 tubes with 24 fibers each, compliant with OM5 multimode specifications. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. The cable is also water-tight and features gel-filled subunits for additional waterblocking. Mechanical characteristics include a minimum bend radius of 370 mm for both installation and operation, a maximum tensile strength of 7950 N during installation, and crush resistance ratings of 22 kN/m for installation and 11 kN/m for operation. The operating temperature range is from -30 °C to +70 °C, with an installation temperature range of -5 °C to +50 °C. The cable meets various international standards, including IEC and RoHS compliance, making it a reliable choice for engineers seeking a robust optical fiber solution.

Datasheet Summary
Powered by GS/AI

The GCCFC64 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns serving as strength members and is protected by a Corrugated Steel Tape armor, enhancing its resistance to rodent damage. The cable consists of 12 tubes, each with a diameter of 2.5mm, accommodating a total of 264 fibers configured as 11 tubes with 24 fibers each, compliant with OM5 multimode specifications. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. The cable is also water-tight and features gel-filled subunits for additional waterblocking. Mechanical characteristics include a minimum bend radius of 370 mm for both installation and operation, a maximum tensile strength of 7950 N during installation, and crush resistance ratings of 22 kN/m for installation and 11 kN/m for operation. The operating temperature range is from -30 °C to +70 °C, with an installation temperature range of -5 °C to +50 °C. The cable meets various international standards, including IEC and RoHS compliance, making it a reliable choice for engineers seeking a robust optical fiber solution.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 264f MM OM5. - GCCFC64 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 264f MM OM5.
GCCFC64
Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 264f MM OM5. GCCFC64
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM5.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCFC64
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 264f MM OM5.
Cable Weight 0.4911 lbs/ft (0.7308 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers