Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 240f SM OS2 G.652.D & G.657.A1. GCCF840

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 240 fibers (10t x 24f) SM OS2 G.652.D & G.657.A1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 240 fibers (10t x 24f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCCF840 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns providing strength, and is protected by a Corrugated Steel Tape armor, enhancing rodent resistance. The cable consists of 12 tubes, each with a diameter of 2.5mm, accommodating a total of 240 fibers, specifically single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. The cable has a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm. It can withstand a temperature range of -30 ¬8C to +70 ¬8C for operation and storage, and has a minimum bend radius of 370 mm for both installation and operation. The cable is also water-blocked, ensuring protection against moisture ingress. Compliance with various international standards, including IEC and RoHS, further supports its reliability and safety for use in diverse applications.

Datasheet Summary
Powered by GS/AI

The GCCF840 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns providing strength, and is protected by a Corrugated Steel Tape armor, enhancing rodent resistance. The cable consists of 12 tubes, each with a diameter of 2.5mm, accommodating a total of 240 fibers, specifically single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission in case of fire. The cable has a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm. It can withstand a temperature range of -30 ¬8C to +70 ¬8C for operation and storage, and has a minimum bend radius of 370 mm for both installation and operation. The cable is also water-blocked, ensuring protection against moisture ingress. Compliance with various international standards, including IEC and RoHS, further supports its reliability and safety for use in diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 240f SM OS2 G.652.D & G.657.A1. - GCCF840 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 240f SM OS2 G.652.D & G.657.A1.
GCCF840
Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 240f SM OS2 G.652.D & G.657.A1. GCCF840
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 240 fibers (10t x 24f) SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 12 tubes with a diameter of 2.5mm with 240 fibers (10t x 24f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCF840
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 12 Tubes of Ø2.5mm 240f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.4911 lbs/ft (0.7308 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details