Belden Inc. Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4. GCCEE92

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM4.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCCEE92 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. The cable consists of 8 tubes, each with a diameter of 2.5mm, accommodating a total of 192 fibers configured as 8 tubes with 24 fibers each, compliant with MM OM4 specifications. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission. The cable is also water-tight and features water-blocking capabilities with aramid yarns and tape. Mechanical specifications include a minimum bend radius of 318 mm for both installation and operation, a maximum tensile strength of 6000 N during installation, and crush resistance ratings of 22 kN/m for short-term and 11 kN/m for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable meets various international standards, including IEC and RoHS compliance, ensuring its suitability for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The GCCEE92 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with glass yarns as strength members and is protected by a Corrugated Steel Tape armor, providing enhanced rodent protection. The cable consists of 8 tubes, each with a diameter of 2.5mm, accommodating a total of 192 fibers configured as 8 tubes with 24 fibers each, compliant with MM OM4 specifications. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emission. The cable is also water-tight and features water-blocking capabilities with aramid yarns and tape. Mechanical specifications include a minimum bend radius of 318 mm for both installation and operation, a maximum tensile strength of 6000 N during installation, and crush resistance ratings of 22 kN/m for short-term and 11 kN/m for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable meets various international standards, including IEC and RoHS compliance, ensuring its suitability for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4. - GCCEE92 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4.
GCCEE92
Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4. GCCEE92
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM4.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCCEE92
Product Name Universal OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø2.5mm 192f MM OM4.
Cable Weight 0.3720 lbs/ft (0.5536 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 135597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details