Belden Inc. Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f SM OS2 G.652.D & G.657.A1. GCAJ808

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.652.D & G.657.A1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCAJ808 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each having a diameter of 1.9mm, and accommodates a total of 108 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable is reinforced with aramid yarns for strength and is encased in a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's optical characteristics include a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, making it effective for long-distance data transmission. The GCAJ808 also meets several mechanical and environmental standards, with a temperature operating range of -30 °C to +70 °C and a minimum bend radius of 254 mm during installation. It is water-blocked and offers UV protection, ensuring durability in diverse conditions. This product is compliant with various international standards, including IEC and RoHS, making it a reliable choice for engineers seeking a robust optical fiber solution.

Datasheet Summary
Powered by GS/AI

The GCAJ808 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with 12 tubes, each having a diameter of 1.9mm, and accommodates a total of 108 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. The cable is reinforced with aramid yarns for strength and is encased in a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's optical characteristics include a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, making it effective for long-distance data transmission. The GCAJ808 also meets several mechanical and environmental standards, with a temperature operating range of -30 °C to +70 °C and a minimum bend radius of 254 mm during installation. It is water-blocked and offers UV protection, ensuring durability in diverse conditions. This product is compliant with various international standards, including IEC and RoHS, making it a reliable choice for engineers seeking a robust optical fiber solution.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f SM OS2 G.652.D & G.657.A1. - GCAJ808 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f SM OS2 G.652.D & G.657.A1.
GCAJ808
Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f SM OS2 G.652.D & G.657.A1. GCAJ808
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAJ808
Product Name Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø1.9mm 108f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.2441 lbs/ft (0.3632 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers