Belden Inc. Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 84f MM OM3. GCAID84

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) MM OM3.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCAID84 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 84 multimode OM3 fibers arranged in a 7-tube by 12-fiber configuration. The cable is reinforced with aramid yarns for strength and is encased in a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. The GCAID84 also meets several mechanical and environmental standards, with a minimum bend radius of 210 mm for installation and a maximum tensile strength of 2700 N for short-term installation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and is compliant with various international standards, including IEC and RoHS regulations.

Datasheet Summary
Powered by GS/AI

The GCAID84 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 84 multimode OM3 fibers arranged in a 7-tube by 12-fiber configuration. The cable is reinforced with aramid yarns for strength and is encased in a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable's optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. The GCAID84 also meets several mechanical and environmental standards, with a minimum bend radius of 210 mm for installation and a maximum tensile strength of 2700 N for short-term installation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and is compliant with various international standards, including IEC and RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 84f MM OM3. - GCAID84 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 84f MM OM3.
GCAID84
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 84f MM OM3. GCAID84
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) MM OM3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAID84
Product Name Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 84f MM OM3.
Cable Weight 0.1682 lbs/ft (0.2502 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details