Belden Inc. Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1. GCAI156

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM1.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1. - GCAI156 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1.
GCAI156
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1. GCAI156
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAI156
Product Name Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø1.9mm 56f MM OM1.
Cable Weight 0.1682 lbs/ft (0.2502 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multimode, F-MLD-C, 850/1300 nm, 2 m, SMA Connectors. - F-MLD-C-2SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Connector Type SMA; SMA
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details