Belden Inc. Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM4. GCAHE12

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM4.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCAHE12 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 12 multimode OM4 fibers. The cable is reinforced with aramid yarns for strength and is encased in a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and tubes. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. The GCAHE12 is compliant with several standards, including IEC 60794 and ISO/IEC 11801-1, and has a temperature operating range of -30 °C to +70 °C. It also features water-blocking capabilities and is UV resistant, ensuring durability in outdoor settings. The cable's construction allows for a minimum bend radius of 190 mm during installation and 142.5 mm during operation, with a maximum tensile strength of 2850 N for short-term installation.

Datasheet Summary
Powered by GS/AI

The GCAHE12 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing a total of 12 multimode OM4 fibers. The cable is reinforced with aramid yarns for strength and is encased in a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. This cable is suitable for structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and tubes. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. The GCAHE12 is compliant with several standards, including IEC 60794 and ISO/IEC 11801-1, and has a temperature operating range of -30 °C to +70 °C. It also features water-blocking capabilities and is UV resistant, ensuring durability in outdoor settings. The cable's construction allows for a minimum bend radius of 190 mm during installation and 142.5 mm during operation, with a maximum tensile strength of 2850 N for short-term installation.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM4. - GCAHE12 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM4.
GCAHE12
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM4. GCAHE12
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM4.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAHE12
Product Name Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM4.
Cable Weight 0.1354 lbs/ft (0.2015 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details