Belden Inc. Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3. GCAHD04

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCAHD04 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing four multimode OM3 fibers. The cable is reinforced with aramid yarns for strength and is encased in a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. This cable is suitable for structured wiring systems, including industrial, telecom, and broadcast networks, and can be easily installed in various environments such as ducts and tunnels. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. The cable is also water-blocked, ensuring protection against moisture ingress. The GCAHD04 meets several mechanical and environmental standards, including a minimum bend radius of 190 mm for installation and a temperature operating range from -30 ¬8C to +70 ¬8C. It is compliant with various safety and environmental regulations, making it a reliable choice for engineers looking for a robust optical fiber solution.

Datasheet Summary
Powered by GS/AI

The GCAHD04 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with six tubes, each measuring 1.9mm in diameter, containing four multimode OM3 fibers. The cable is reinforced with aramid yarns for strength and is encased in a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety by reducing smoke and toxic gas emissions in case of fire. This cable is suitable for structured wiring systems, including industrial, telecom, and broadcast networks, and can be easily installed in various environments such as ducts and tunnels. It has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, making it effective for high-speed data transmission. The cable is also water-blocked, ensuring protection against moisture ingress. The GCAHD04 meets several mechanical and environmental standards, including a minimum bend radius of 190 mm for installation and a temperature operating range from -30 ¬8C to +70 ¬8C. It is compliant with various safety and environmental regulations, making it a reliable choice for engineers looking for a robust optical fiber solution.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3. - GCAHD04 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3.
GCAHD04
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3. GCAHD04
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAHD04
Product Name Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM3.
Cable Weight 0.1354 lbs/ft (0.2015 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
Fiber-optic cable - SOEZ-LLG-RT-0,5-M6 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details