Belden Inc. Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM5. GCAHC12

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM5.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM5. - GCAHC12 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM5.
GCAHC12
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM5. GCAHC12
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM5.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAHC12
Product Name Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 12f MM OM5.
Cable Weight 0.1354 lbs/ft (0.2015 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details