Belden Inc. Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f MM OM2. GCAH236

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM2.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f MM OM2. - GCAH236 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f MM OM2.
GCAH236
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f MM OM2. GCAH236
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM2.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAH236
Product Name Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 36f MM OM2.
Cable Weight 0.1354 lbs/ft (0.2015 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details