Belden Inc. Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 8f MM OM2. GCAH208

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM2.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 8f MM OM2. - GCAH208 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 8f MM OM2.
GCAH208
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 8f MM OM2. GCAH208
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM2.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 8 fibers (1t x 8f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAH208
Product Name Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 8f MM OM2.
Cable Weight 0.1354 lbs/ft (0.2015 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details