Belden Inc. Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM2. GCAH204

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM2.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM2. - GCAH204 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM2.
GCAH204
Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM2. GCAH204
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM2.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAH204
Product Name Universal OFC MLT: ARAMID + LSZH with 6 Tubes of Ø1.9mm 4f MM OM2.
Cable Weight 0.1354 lbs/ft (0.2015 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Erbium Doped Fiber, Flat Gain Profile - F-EDF-2 - Newport MKS
Specs
Numerical Aperture 0.2100 to 0.2400
Maximum Attenuation 10 dB/km (3.05 dB/1000 ft)
View Details