Belden Inc. Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø2.5mm 264f MM OM1. GCAF164

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM1.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCAF164 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with aramid yarns providing strength and a Low Smoke Zero Halogen (LSZH) outer jacket, ensuring safety in environments where smoke and toxic emissions are a concern. The cable consists of 12 tubes, each with a diameter of 2.5mm, accommodating a total of 264 fibers configured as 11 tubes with 24 fibers each, compliant with OM1 multimode specifications. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It is designed for easy installation in various environments such as ducts and tunnels. The cable is water-tight and incorporates waterblocking features, making it resilient against moisture ingress. Optical performance includes a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a minimum bend radius of 340 mm and has a maximum tensile strength of 3600 N for short-term installation. It operates effectively within a temperature range of -30 °C to +70 °C. Compliance with various standards, including IEC and RoHS, further ensures its reliability and safety for use in diverse applications.

Datasheet Summary
Powered by GS/AI

The GCAF164 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with aramid yarns providing strength and a Low Smoke Zero Halogen (LSZH) outer jacket, ensuring safety in environments where smoke and toxic emissions are a concern. The cable consists of 12 tubes, each with a diameter of 2.5mm, accommodating a total of 264 fibers configured as 11 tubes with 24 fibers each, compliant with OM1 multimode specifications. This cable is suitable for structured wiring systems, including industrial backbones, campus networks, and horizontal cabling. It is designed for easy installation in various environments such as ducts and tunnels. The cable is water-tight and incorporates waterblocking features, making it resilient against moisture ingress. Optical performance includes a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a minimum bend radius of 340 mm and has a maximum tensile strength of 3600 N for short-term installation. It operates effectively within a temperature range of -30 °C to +70 °C. Compliance with various standards, including IEC and RoHS, further ensures its reliability and safety for use in diverse applications.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø2.5mm 264f MM OM1. - GCAF164 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø2.5mm 264f MM OM1.
GCAF164
Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø2.5mm 264f MM OM1. GCAF164
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM1.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 12 tubes with a diameter of 2.5mm with 264 fibers (11t x 24f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAF164
Product Name Universal OFC MLT: ARAMID + LSZH with 12 Tubes of Ø2.5mm 264f MM OM1.
Cable Weight 0.3661 lbs/ft (0.5448 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details