Belden Inc. Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM4. GCAEE68

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM4.
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GCAEE68 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with aramid yarns providing strength, and a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. The cable consists of 8 tubes, each with a diameter of 2.5mm, accommodating a total of 168 fibers arranged in a configuration of 7 tubes with 24 fibers each, compliant with OM4 multimode specifications. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, ensuring efficient signal transmission. It also meets stringent mechanical and environmental standards, with a temperature operating range of -30 °C to +70 °C and a water-tight construction. The cable is compliant with various industry standards, including IEC and RoHS, making it a reliable choice for engineers seeking a robust optical fiber solution.

Datasheet Summary
Powered by GS/AI

The GCAEE68 is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features a dry core construction with aramid yarns providing strength, and a Low Smoke Zero Halogen (LSZH) outer jacket, which enhances safety in case of fire. The cable consists of 8 tubes, each with a diameter of 2.5mm, accommodating a total of 168 fibers arranged in a configuration of 7 tubes with 24 fibers each, compliant with OM4 multimode specifications. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, ensuring efficient signal transmission. It also meets stringent mechanical and environmental standards, with a temperature operating range of -30 °C to +70 °C and a water-tight construction. The cable is compliant with various industry standards, including IEC and RoHS, making it a reliable choice for engineers seeking a robust optical fiber solution.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM4. - GCAEE68 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM4.
GCAEE68
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM4. GCAEE68
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM4.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAEE68
Product Name Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM4.
Cable Weight 0.2366 lbs/ft (0.3521 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details