Belden Inc. Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM2. GCAE268

Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM2.
Datasheet
Description
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM2. - GCAE268 - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM2.
GCAE268
Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM2. GCAE268
Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM2.

Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and Low Smoke Zero Halogen outer jacket. Existing out of 8 tubes with a diameter of 2.5mm with 168 fibers (7t x 24f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GCAE268
Product Name Universal OFC MLT: ARAMID + LSZH with 8 Tubes of Ø2.5mm 168f MM OM2.
Cable Weight 0.2366 lbs/ft (0.3521 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details