Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 8 Tubes of Ø1.9mm 56f SM OS2 G.652.D & G.657.A1. GBYI856

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and extra protected by double armor. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) SM OS2 G.652.D & G.657.A1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and extra protected by double armor. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBYI856 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns as strength members, double Corrugated Steel Tape (CST) armor for enhanced rodent protection, and polyethylene (PE) inner and outer jackets. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 56 fibers compliant with SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for outdoor use in structured wiring systems, including industrial backbones, campus networks, and direct burial applications. It is designed to withstand harsh environmental conditions, with an operating temperature range of -30 °C to +70 °C and a storage temperature range of -30 °C to +70 °C. The cable also features water-blocking capabilities and meets various mechanical standards, including a maximum tensile strength of 6000 N for installation and 2000 N for operation. Engineers considering this product will find it suitable for demanding outdoor installations that require durability and reliable performance in data transmission.

Datasheet Summary
Powered by GS/AI

The GBYI856 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns as strength members, double Corrugated Steel Tape (CST) armor for enhanced rodent protection, and polyethylene (PE) inner and outer jackets. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 56 fibers compliant with SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for outdoor use in structured wiring systems, including industrial backbones, campus networks, and direct burial applications. It is designed to withstand harsh environmental conditions, with an operating temperature range of -30 °C to +70 °C and a storage temperature range of -30 °C to +70 °C. The cable also features water-blocking capabilities and meets various mechanical standards, including a maximum tensile strength of 6000 N for installation and 2000 N for operation. Engineers considering this product will find it suitable for demanding outdoor installations that require durability and reliable performance in data transmission.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 8 Tubes of Ø1.9mm 56f SM OS2 G.652.D & G.657.A1. - GBYI856 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 8 Tubes of Ø1.9mm 56f SM OS2 G.652.D & G.657.A1.
GBYI856
Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 8 Tubes of Ø1.9mm 56f SM OS2 G.652.D & G.657.A1. GBYI856
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and extra protected by double armor. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and extra protected by double armor. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBYI856
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 8 Tubes of Ø1.9mm 56f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.4316 lbs/ft (0.6422 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 4712755 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details