Belden Inc. Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM5. GBYHC16

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and extra protected by double armor. Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM5.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and extra protected by double armor. Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBYHC16 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns as strength members, double Corrugated Steel Tape armor for enhanced rodent protection, and polyethylene jackets both internally and externally. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 16 fibers configured as 2 tubes with 8 fibers each, utilizing OM5 multimode fiber. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-blocked and has a temperature operating range of -30 °C to +70 °C, making it resilient in diverse conditions. Optical performance is characterized by a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable meets several mechanical standards, with a maximum tensile strength of 3900 N for short-term installation and crush resistance of 22 kN/m. Compliance with relevant standards such as IEC 60794 and RoHS ensures its suitability for various applications.

Datasheet Summary
Powered by GS/AI

The GBYHC16 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features a construction that includes glass yarns as strength members, double Corrugated Steel Tape armor for enhanced rodent protection, and polyethylene jackets both internally and externally. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 16 fibers configured as 2 tubes with 8 fibers each, utilizing OM5 multimode fiber. This cable is suitable for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in various environments such as ducts, tunnels, and direct burial applications. The cable is water-blocked and has a temperature operating range of -30 °C to +70 °C, making it resilient in diverse conditions. Optical performance is characterized by a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable meets several mechanical standards, with a maximum tensile strength of 3900 N for short-term installation and crush resistance of 22 kN/m. Compliance with relevant standards such as IEC 60794 and RoHS ensures its suitability for various applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM5. - GBYHC16 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM5.
GBYHC16
Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM5. GBYHC16
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and extra protected by double armor. Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM5.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) inner armor, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) outer armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and extra protected by double armor. Existing out of 6 tubes with a diameter of 1.9mm with 16 fibers (2t x 8f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBYHC16
Product Name Outdoor OFC MLT: GLASS YARNS + CST + PE + CST + PE with 6 Tubes of Ø1.9mm 16f MM OM5.
Cable Weight 0.3482 lbs/ft (0.5182 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details