Belden Inc. Outdoor OFC MLT: ARAMID + PE + SWA + PE with 12 Tubes of Ø1.9mm 132f MM OM1. GBWJ132

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBWJ132 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features 12 tubes, each with a diameter of 1.9mm, containing a total of 132 multimode OM1 fibers arranged in a configuration of 11 tubes with 12 fibers each. The cable is constructed with aramid yarns as strength members, a polyethylene inner jacket, and a steel wire armoring that provides full rodent protection, making it suitable for direct burial. This cable is designed for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is easy to install in various environments such as ducts, tunnels, and trenches. The cable is water-tight and incorporates waterblocking aramid yarns and tape, ensuring reliable performance in wet conditions. The GBWJ132 has a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm, with a temperature operating range of -30 ¬8C to +70 ¬8C. It meets various mechanical standards, including a minimum bend radius of 362 mm and tensile strength ratings of 2850 N for short-term installation and 950 N for long-term operation. The cable is compliant with relevant environmental standards, including RoHS and REACH.

Datasheet Summary
Powered by GS/AI

The GBWJ132 is an outdoor dry core optical fiber Multi Loose Tube cable designed for robust applications. It features 12 tubes, each with a diameter of 1.9mm, containing a total of 132 multimode OM1 fibers arranged in a configuration of 11 tubes with 12 fibers each. The cable is constructed with aramid yarns as strength members, a polyethylene inner jacket, and a steel wire armoring that provides full rodent protection, making it suitable for direct burial. This cable is designed for outdoor use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is easy to install in various environments such as ducts, tunnels, and trenches. The cable is water-tight and incorporates waterblocking aramid yarns and tape, ensuring reliable performance in wet conditions. The GBWJ132 has a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm, with a temperature operating range of -30 ¬8C to +70 ¬8C. It meets various mechanical standards, including a minimum bend radius of 362 mm and tensile strength ratings of 2850 N for short-term installation and 950 N for long-term operation. The cable is compliant with relevant environmental standards, including RoHS and REACH.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + SWA + PE with 12 Tubes of Ø1.9mm 132f MM OM1. - GBWJ132 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + SWA + PE with 12 Tubes of Ø1.9mm 132f MM OM1.
GBWJ132
Outdoor OFC MLT: ARAMID + PE + SWA + PE with 12 Tubes of Ø1.9mm 132f MM OM1. GBWJ132
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM1.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBWJ132
Product Name Outdoor OFC MLT: ARAMID + PE + SWA + PE with 12 Tubes of Ø1.9mm 132f MM OM1.
Cable Weight 0.6875 lbs/ft (1.02 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Air Guided, 10 µm Core, 1060 nm Operating - F-AIR-10/1060 - Newport MKS
Specs
Core Size 9.7 µm (0.3819 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Maximum Attenuation 100 dB/km (30.48 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details