Belden Inc. Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. GBWIF84

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBWIF84 is an outdoor optical fiber cable designed for various structured wiring applications, including industrial, telecom, and broadcast networks. It features a multi loose tube construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 84 single-mode fibers compliant with G.657.A2 standards. The cable is reinforced with aramid yarns for strength and is protected by a steel wire armor, providing enhanced rodent protection. The cable is suitable for direct burial and can be installed in ducts, tunnels, and trenches. It has a water-tight core, utilizing water-blocking aramid yarns and tape. The cable's performance specifications include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. Mechanical characteristics include a minimum bend radius of 294 mm for both installation and operation, a maximum tensile strength of 2700 N during installation, and crush resistance of 22 kN/m for short-term conditions. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable is compliant with relevant standards, including IEC 60794 and RoHS 2.

Datasheet Summary
Powered by GS/AI

The GBWIF84 is an outdoor optical fiber cable designed for various structured wiring applications, including industrial, telecom, and broadcast networks. It features a multi loose tube construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 84 single-mode fibers compliant with G.657.A2 standards. The cable is reinforced with aramid yarns for strength and is protected by a steel wire armor, providing enhanced rodent protection. The cable is suitable for direct burial and can be installed in ducts, tunnels, and trenches. It has a water-tight core, utilizing water-blocking aramid yarns and tape. The cable's performance specifications include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. Mechanical characteristics include a minimum bend radius of 294 mm for both installation and operation, a maximum tensile strength of 2700 N during installation, and crush resistance of 22 kN/m for short-term conditions. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable is compliant with relevant standards, including IEC 60794 and RoHS 2.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. - GBWIF84 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2.
GBWIF84
Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. GBWIF84
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBWIF84
Product Name Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2.
Cable Weight 0.5343 lbs/ft (0.7950 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Optical Fiber, Bow-Tie, 1550-1650 nm, 0.14-0.18 NA. - F-HB1500 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1400 to 0.1800
View Details