Belden Inc. Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 56f MM OM5. GBWIC56

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM5.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBWIC56 is an outdoor optical fiber cable designed for various structured wiring applications, including industrial, telecom, and broadcast networks. It features a multi loose tube construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 56 multimode OM5 fibers arranged in a 7t x 8f configuration. The cable is reinforced with aramid yarns for strength and is protected by a steel wire armor, providing enhanced rodent protection. This cable is suitable for direct burial and can be installed in ducts, tunnels, and trenches. It has a water-tight core, utilizing waterblocking aramid yarns and tape to prevent moisture ingress. The cable operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The construction meets various mechanical standards, ensuring durability under installation and operational stresses.

Datasheet Summary
Powered by GS/AI

The GBWIC56 is an outdoor optical fiber cable designed for various structured wiring applications, including industrial, telecom, and broadcast networks. It features a multi loose tube construction with eight tubes, each measuring 1.9mm in diameter, containing a total of 56 multimode OM5 fibers arranged in a 7t x 8f configuration. The cable is reinforced with aramid yarns for strength and is protected by a steel wire armor, providing enhanced rodent protection. This cable is suitable for direct burial and can be installed in ducts, tunnels, and trenches. It has a water-tight core, utilizing waterblocking aramid yarns and tape to prevent moisture ingress. The cable operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The construction meets various mechanical standards, ensuring durability under installation and operational stresses.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 56f MM OM5. - GBWIC56 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 56f MM OM5.
GBWIC56
Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 56f MM OM5. GBWIC56
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM5.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBWIC56
Product Name Outdoor OFC MLT: ARAMID + PE + SWA + PE with 8 Tubes of Ø1.9mm 56f MM OM5.
Cable Weight 0.5343 lbs/ft (0.7950 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarizing Optical Fiber, Zing™, Reduced Cladding, 830 nm. - F-HB830-5/80-Z - Newport MKS
Specs
Wavelength 790 to 860 nm (7900 to 8600 Å)
Numerical Aperture 0.1200 to 0.1600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details