Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø1.9mm 56f MM OM3. GBRID56

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRID56 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 8 tubes, each with a diameter of 1.9mm, containing a total of 56 multimode OM3 fibers arranged in a 7t x 8f configuration. The cable incorporates glass yarns for rodent protection and is encased in a polyethylene outer jacket, providing durability and resistance to environmental factors. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is designed to withstand a range of mechanical stresses, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. It also has a minimum bend radius of 258 mm for installation and 194 mm for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various climates. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection. This product is a suitable choice for engineers looking for a robust and reliable outdoor fiber optic solution.

Datasheet Summary
Powered by GS/AI

The GBRID56 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 8 tubes, each with a diameter of 1.9mm, containing a total of 56 multimode OM3 fibers arranged in a 7t x 8f configuration. The cable incorporates glass yarns for rodent protection and is encased in a polyethylene outer jacket, providing durability and resistance to environmental factors. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is designed to withstand a range of mechanical stresses, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. It also has a minimum bend radius of 258 mm for installation and 194 mm for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various climates. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection. This product is a suitable choice for engineers looking for a robust and reliable outdoor fiber optic solution.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø1.9mm 56f MM OM3. - GBRID56 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø1.9mm 56f MM OM3.
GBRID56
Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø1.9mm 56f MM OM3. GBRID56
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 1.9mm with 56 fibers (7t x 8f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRID56
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø1.9mm 56f MM OM3.
Cable Weight 0.1964 lbs/ft (0.2923 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, Jacketed, 488-633 nm, 0.10-0.14 NA - F-SA-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 488 to 633 nm (4880 to 6330 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
QSFP DD 200G AOC - FODDD43P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details