Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.B3. GBRHI24

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) SM OS2 G.657.B3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRHI24 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing rodent protection and a polyethylene outer jacket. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 24 single-mode fibers compliant with OS2 G.657.B3 standards. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths, ensuring efficient signal transmission. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable is water-blocked and has a central strength member made of GRP, enhancing its durability. It meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as RoHS.

Datasheet Summary
Powered by GS/AI

The GBRHI24 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing rodent protection and a polyethylene outer jacket. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 24 single-mode fibers compliant with OS2 G.657.B3 standards. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, and is also suitable for direct burial. The cable has a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths, ensuring efficient signal transmission. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable is water-blocked and has a central strength member made of GRP, enhancing its durability. It meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as RoHS.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.B3. - GBRHI24 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.B3.
GBRHI24
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.B3. GBRHI24
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRHI24
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f SM OS2 G.657.B3.
Cable Weight 0.1518 lbs/ft (0.2259 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5357402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
QSFP DD 200G AOC - FODDD43P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details