Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f MM OM4. GBRHE24

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM4.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f MM OM4. - GBRHE24 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f MM OM4.
GBRHE24
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f MM OM4. GBRHE24
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 24 fibers (2t x 12f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRHE24
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 24f MM OM4.
Cable Weight 0.1518 lbs/ft (0.2259 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details