Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM4. GBRHE04

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM4.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRHE04 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene outer jacket and incorporates glass yarns for rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, containing four multimode OM4 fibers. This product is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, or directly buried. The cable is water-tight and includes waterblocking glass yarns and tape, ensuring durability in wet conditions. Mechanical characteristics include a minimum bend radius of 220 mm for installation and 165 mm for operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and complies with relevant standards such as IEC 60794 and ISO/IEC 11801-1.

Datasheet Summary
Powered by GS/AI

The GBRHE04 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene outer jacket and incorporates glass yarns for rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, containing four multimode OM4 fibers. This product is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, or directly buried. The cable is water-tight and includes waterblocking glass yarns and tape, ensuring durability in wet conditions. Mechanical characteristics include a minimum bend radius of 220 mm for installation and 165 mm for operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and complies with relevant standards such as IEC 60794 and ISO/IEC 11801-1.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM4. - GBRHE04 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM4.
GBRHE04
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM4. GBRHE04
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRHE04
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM4.
Cable Weight 0.1518 lbs/ft (0.2259 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core, PM - F-SM15-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 14.8 µm (0.5827 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details