Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM5. GBRHC04

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM5.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRHC04 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing rodent protection and a polyethylene outer jacket for durability. The cable consists of six tubes, each with a diameter of 1.9mm, containing four multimode OM5 fibers. This cable is suitable for outdoor use in environments such as industrial backbones, campus networks, and telecommunications. It is designed for easy installation in ducts, tunnels, and direct burial applications. The cable is water-tight and incorporates waterblocking glass yarns and tape to prevent moisture ingress. Mechanical specifications include a minimum bend radius of 220 mm for installation and 165 mm for long-term operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various climates. The cable complies with relevant standards, including IEC 60794 and RoHS directives, ensuring its suitability for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The GBRHC04 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing rodent protection and a polyethylene outer jacket for durability. The cable consists of six tubes, each with a diameter of 1.9mm, containing four multimode OM5 fibers. This cable is suitable for outdoor use in environments such as industrial backbones, campus networks, and telecommunications. It is designed for easy installation in ducts, tunnels, and direct burial applications. The cable is water-tight and incorporates waterblocking glass yarns and tape to prevent moisture ingress. Mechanical specifications include a minimum bend radius of 220 mm for installation and 165 mm for long-term operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various climates. The cable complies with relevant standards, including IEC 60794 and RoHS directives, ensuring its suitability for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM5. - GBRHC04 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM5.
GBRHC04
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM5. GBRHC04
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM5.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRHC04
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM5.
Cable Weight 0.1518 lbs/ft (0.2259 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core - F-SM10 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10.1 µm (0.3976 mils)
Wavelength 500 to 1700 nm (5000 to 17000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details