Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1. GBRH836

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRH836 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing rodent protection and a polyethylene outer jacket. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 36 fibers, compliant with the SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks, and can be easily installed in ducts, tunnels, trenches, or directly buried. It has a water-tight core and is equipped with waterblocking glass yarns and tape. The cable's optical characteristics include a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm. Mechanical specifications indicate a minimum bend radius of 220 mm during installation and 165 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 °C to +70 °C, making it suitable for various environmental conditions. The cable is compliant with relevant standards, including IEC 60794 and RoHS 2.

Datasheet Summary
Powered by GS/AI

The GBRH836 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a dry core construction with glass yarns providing rodent protection and a polyethylene outer jacket. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 36 fibers, compliant with the SM OS2 G.652.D and G.657.A1 standards. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks, and can be easily installed in ducts, tunnels, trenches, or directly buried. It has a water-tight core and is equipped with waterblocking glass yarns and tape. The cable's optical characteristics include a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm. Mechanical specifications indicate a minimum bend radius of 220 mm during installation and 165 mm during operation, with a maximum tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 °C to +70 °C, making it suitable for various environmental conditions. The cable is compliant with relevant standards, including IEC 60794 and RoHS 2.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1. - GBRH836 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1.
GBRH836
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1. GBRH836
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRH836
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.1518 lbs/ft (0.2259 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details