Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 32f MM OM1. GBRH132

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 32 fibers (4t x 8f) MM OM1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 32 fibers (4t x 8f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRH132 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction with glass yarns providing rodent protection and a polyethylene outer jacket. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 32 fibers arranged in a configuration of four tubes with eight fibers each, compliant with OM1 standards. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-tight, utilizing waterblocking glass yarns and tape, and has a bulk weight of 102 kg/km. Mechanical characteristics include a minimum bend radius of 220 mm for installation and 165 mm for long-term operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 °C to +70 °C, with installation temperatures between -5 °C and +50 °C. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GBRH132 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction with glass yarns providing rodent protection and a polyethylene outer jacket. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 32 fibers arranged in a configuration of four tubes with eight fibers each, compliant with OM1 standards. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-tight, utilizing waterblocking glass yarns and tape, and has a bulk weight of 102 kg/km. Mechanical characteristics include a minimum bend radius of 220 mm for installation and 165 mm for long-term operation, with a maximum tensile strength of 6000 N during installation and 2000 N during operation. The operating temperature range is from -30 °C to +70 °C, with installation temperatures between -5 °C and +50 °C. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 32f MM OM1. - GBRH132 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 32f MM OM1.
GBRH132
Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 32f MM OM1. GBRH132
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 32 fibers (4t x 8f) MM OM1.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 32 fibers (4t x 8f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRH132
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 6 Tubes of Ø1.9mm 32f MM OM1.
Cable Weight 0.1518 lbs/ft (0.2259 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details