Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.B3. GBRFI16

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) SM OS2 G.657.B3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRFI16 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, containing a total of 216 single-mode fibers (9 tubes with 24 fibers each) compliant with OS2 G.657.B3 standards. The cable incorporates glass yarns for rodent protection and has a polyethylene outer jacket, making it suitable for direct burial and installation in ducts, tunnels, and trenches. This cable is rated for outdoor use in industrial, telecom, cable TV, and broadcast networks. It has a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths. The operating temperature range is from -30 °C to +70 °C, with an installation temperature range of -5 °C to +50 °C. The cable is designed to withstand a maximum tensile strength of 6000 N during installation and 2000 N during operation, along with crush resistance ratings of 15 kN/m and 7.5 kN/m for short-term and long-term use, respectively. Overall, the GBRFI16 is a robust option for engineers seeking a reliable outdoor fiber optic solution with strong mechanical and environmental performance characteristics.

Datasheet Summary
Powered by GS/AI

The GBRFI16 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, containing a total of 216 single-mode fibers (9 tubes with 24 fibers each) compliant with OS2 G.657.B3 standards. The cable incorporates glass yarns for rodent protection and has a polyethylene outer jacket, making it suitable for direct burial and installation in ducts, tunnels, and trenches. This cable is rated for outdoor use in industrial, telecom, cable TV, and broadcast networks. It has a maximum attenuation of 0.30 dB/km at both 1550 nm and 1625 nm wavelengths. The operating temperature range is from -30 °C to +70 °C, with an installation temperature range of -5 °C to +50 °C. The cable is designed to withstand a maximum tensile strength of 6000 N during installation and 2000 N during operation, along with crush resistance ratings of 15 kN/m and 7.5 kN/m for short-term and long-term use, respectively. Overall, the GBRFI16 is a robust option for engineers seeking a reliable outdoor fiber optic solution with strong mechanical and environmental performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.B3. - GBRFI16 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.B3.
GBRFI16
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.B3. GBRFI16
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRFI16
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f SM OS2 G.657.B3.
Cable Weight 0.3676 lbs/ft (0.5470 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details