Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 288f MM OM2. GBRF288

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) MM OM2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRF288 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, containing a total of 288 fibers (12 tubes x 24 fibers) of multimode OM2 type. The cable incorporates glass yarns for rodent protection and is equipped with a polyethylene outer jacket, making it suitable for direct burial and installation in ducts, tunnels, and trenches. This cable is rated for outdoor use in environments such as industrial backbones, campus networks, and telecommunications. It has a water-tight core, ensuring protection against moisture, and is compliant with relevant standards including IEC 60794 and ISO/IEC 11801-1. The operating temperature range is from -30 °C to +70 °C, with installation temperatures between -5 °C and +50 °C. The cable also meets UV protection requirements, enhancing its durability in outdoor settings. Mechanical specifications include a minimum bend radius of 370 mm and tensile strength ratings of 6000 N for short-term installation and 2000 N for long-term operation. The cable's weight is approximately 247 kg/km.

Datasheet Summary
Powered by GS/AI

The GBRF288 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, containing a total of 288 fibers (12 tubes x 24 fibers) of multimode OM2 type. The cable incorporates glass yarns for rodent protection and is equipped with a polyethylene outer jacket, making it suitable for direct burial and installation in ducts, tunnels, and trenches. This cable is rated for outdoor use in environments such as industrial backbones, campus networks, and telecommunications. It has a water-tight core, ensuring protection against moisture, and is compliant with relevant standards including IEC 60794 and ISO/IEC 11801-1. The operating temperature range is from -30 °C to +70 °C, with installation temperatures between -5 °C and +50 °C. The cable also meets UV protection requirements, enhancing its durability in outdoor settings. Mechanical specifications include a minimum bend radius of 370 mm and tensile strength ratings of 6000 N for short-term installation and 2000 N for long-term operation. The cable's weight is approximately 247 kg/km.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 288f MM OM2. - GBRF288 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 288f MM OM2.
GBRF288
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 288f MM OM2. GBRF288
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 288 fibers (12t x 24f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRF288
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 288f MM OM2.
Cable Weight 0.3676 lbs/ft (0.5470 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Plastic Fiber Optic Cable - 43PR-PIS57ZS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details