Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f MM OM2. GBRF216

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f MM OM2. - GBRF216 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f MM OM2.
GBRF216
Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f MM OM2. GBRF216
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 2.5mm with 216 fibers (9t x 24f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRF216
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 12 Tubes of Ø2.5mm 216f MM OM2.
Cable Weight 0.3676 lbs/ft (0.5470 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details