Belden Inc. Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø2.5mm 192f MM OM3. GBRED92

Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM3.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBRED92 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of glass yarns as strength members and a polyethylene outer jacket, providing rodent protection. The cable consists of 8 tubes, each with a diameter of 2.5mm, accommodating a total of 192 fibers (8 tubes x 24 fibers) compliant with OM3 multimode specifications. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is water-tight and incorporates waterblocking glass yarns and tape for enhanced protection against moisture. Mechanical characteristics include a minimum bend radius of 306 mm for both installation and operation, a maximum tensile strength of 6000 N during installation, and 2000 N during operation. The cable can withstand crush resistance of 15 kN/m when installed and 7.5 kN/m during operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and is compliant with relevant standards including IEC 60794 and RoHS 2. Overall, the GBRED92 is a robust option for engineers seeking reliable outdoor fiber optic solutions.

Datasheet Summary
Powered by GS/AI

The GBRED92 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of glass yarns as strength members and a polyethylene outer jacket, providing rodent protection. The cable consists of 8 tubes, each with a diameter of 2.5mm, accommodating a total of 192 fibers (8 tubes x 24 fibers) compliant with OM3 multimode specifications. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is water-tight and incorporates waterblocking glass yarns and tape for enhanced protection against moisture. Mechanical characteristics include a minimum bend radius of 306 mm for both installation and operation, a maximum tensile strength of 6000 N during installation, and 2000 N during operation. The cable can withstand crush resistance of 15 kN/m when installed and 7.5 kN/m during operation. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C and is compliant with relevant standards including IEC 60794 and RoHS 2. Overall, the GBRED92 is a robust option for engineers seeking reliable outdoor fiber optic solutions.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø2.5mm 192f MM OM3. - GBRED92 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø2.5mm 192f MM OM3.
GBRED92
Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø2.5mm 192f MM OM3. GBRED92
Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 8 tubes with a diameter of 2.5mm with 192 fibers (8t x 24f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBRED92
Product Name Outdoor OFC MLT: GLASS YARNS + PE with 8 Tubes of Ø2.5mm 192f MM OM3.
Cable Weight 0.2604 lbs/ft (0.3875 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Singlemode, 488-633 nm, 0.10-0.14 NA - F-SA - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1400
View Details