Belden Inc. Outdoor OFC MLT: ARAMID + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM1. GBNJ120

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM1.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBNJ120 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 120 fibers (10 tubes with 12 fibers each) of OM1 type. The cable incorporates aramid yarns for strength and a polyethylene outer jacket, along with a polyamide layer for termite protection. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-tight and includes water-blocking aramid yarns and tape, ensuring durability in various environmental conditions. The GBNJ120 has a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. It can withstand a minimum bend radius of 274 mm during installation and 205.5 mm during operation. The cable supports a temperature range of -30 ¬8C to +70 ¬8C for both operation and storage, making it versatile for different climates. Compliance with relevant standards, including IEC 60794 and RoHS, further ensures its reliability for engineering projects.

Datasheet Summary
Powered by GS/AI

The GBNJ120 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of 12 tubes, each with a diameter of 1.9mm, containing a total of 120 fibers (10 tubes with 12 fibers each) of OM1 type. The cable incorporates aramid yarns for strength and a polyethylene outer jacket, along with a polyamide layer for termite protection. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-tight and includes water-blocking aramid yarns and tape, ensuring durability in various environmental conditions. The GBNJ120 has a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. It can withstand a minimum bend radius of 274 mm during installation and 205.5 mm during operation. The cable supports a temperature range of -30 ¬8C to +70 ¬8C for both operation and storage, making it versatile for different climates. Compliance with relevant standards, including IEC 60794 and RoHS, further ensures its reliability for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM1. - GBNJ120 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM1.
GBNJ120
Outdoor OFC MLT: ARAMID + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM1. GBNJ120
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM1.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBNJ120
Product Name Outdoor OFC MLT: ARAMID + PE + PA with 12 Tubes of Ø1.9mm 120f MM OM1.
Cable Weight 0.2217 lbs/ft (0.3300 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details