Belden Inc. Outdoor OFC MLT: ARAMID + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. GBNIF84

Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GBNIF84 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of aramid yarns for strength, a polyethylene outer jacket, and a polyamide layer for termite protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 84 fibers (7 tubes with 12 fibers each) compliant with the SM OS2 G.657.A2 standard. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It can withstand a minimum bend radius of 230 mm during installation and 172.5 mm during operation, with a maximum tensile strength of 2700 N for short-term installation and 900 N for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, and it is compliant with various standards including IEC 60794 and RoHS. The cable is also UV resistant, making it suitable for outdoor environments.

Datasheet Summary
Powered by GS/AI

The GBNIF84 is an outdoor dry core optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a construction of aramid yarns for strength, a polyethylene outer jacket, and a polyamide layer for termite protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 84 fibers (7 tubes with 12 fibers each) compliant with the SM OS2 G.657.A2 standard. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It can withstand a minimum bend radius of 230 mm during installation and 172.5 mm during operation, with a maximum tensile strength of 2700 N for short-term installation and 900 N for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, and it is compliant with various standards including IEC 60794 and RoHS. The cable is also UV resistant, making it suitable for outdoor environments.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: ARAMID + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. - GBNIF84 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: ARAMID + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2.
GBNIF84
Outdoor OFC MLT: ARAMID + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2. GBNIF84
Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has termite protection by polyamide layer. Existing out of 8 tubes with a diameter of 1.9mm with 84 fibers (7t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GBNIF84
Product Name Outdoor OFC MLT: ARAMID + PE + PA with 8 Tubes of Ø1.9mm 84f SM OS2 G.657.A2.
Cable Weight 0.1563 lbs/ft (0.2325 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-6.4/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1300
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details